NEN-ISO 6257

Carbonaceous materials used in the production of aluminium - Pitch for electrodes - Sampling

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 30
ICS Code (Materials for aluminium production): 71.100.10
scope:

Specifies methods for sampling and preparing samples prior to testing of binder pitch used in the manufacture of electrodes for the electrolytic production of aluminium. These methods are applicable to grades of pitch or sold form, the latter having softening points higher than 30°C (determined according o the method specified in ISO 5940), in bulk, or in a number of containers making up ne batch at sites of manufacture, storage, or delivery. Sampling methods and sampling plans for large consignments, or lots, of pitch in liquid form during the loading and unloading of ships are included.

Document History

NEN-ISO 6257
November 1, 2002
Carbonaceous materials used in the production of aluminium - Pitch for electrodes - Sampling
Specifies methods for sampling and preparing samples prior to testing of binder pitch used in the manufacture of electrodes for the electrolytic production of aluminium. These methods are applicable...
Advertisement