NEN-ISO 6578

Refrigerated hydrocarbon liquids - Static measurement - Calculation procedure

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 36
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

NEN-ISO 6578 specifies the calculation procedure to convert the volume of liquefied petroleum gas (LPG) and liquefied natural gas (LNG) under the conditions at the time of measurement to the equivalent volume of liquid or vapour at the standard condition, i.e. 15 °C and 101,325 kPaA, or to the equivalent mass or energy (calorific content). It applies to the quantities of refrigerated hydrocarbon liquids stored in or transferred to/from tanks and measured under static storage conditions. Calculation of pressurized gases is out of the scope of this document.

Document History

NEN-ISO 6578
October 1, 2017
Refrigerated hydrocarbon liquids - Static measurement - Calculation procedure
NEN-ISO 6578 specifies the calculation procedure to convert the volume of liquefied petroleum gas (LPG) and liquefied natural gas (LNG) under the conditions at the time of measurement to the...
Advertisement