NEN-ISO 8839
Mechanical properties of fasteners - Bolts, screws, studs and nuts made of non-ferrous metals
| Organization: | NEN |
| Publication Date: | 1 February 1992 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the mechanical properties of bolts, screws, studs and nuts - with nominal thread diameters, d, from M1,6 to M39 inclusive; - with metric ISO thread in accordance with ISO 261; - made of copper and copper alloys or aluminium and aluminium alloys. It does not apply to bolts, screws, studs and nuts with special property requirements such as - corrosion resistance; - electrical conductivity.
Document History