NEN-ISO/IEC 10373-8
Identification cards - Test methods - Part 8: USB-ICC
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 10373 describes a Test Methodology and a list of Test Scenarios to evaluate the compliance of a card with ISO/IEC 7816-12. Specifically, this part of ISO/IEC 10373: - addresses USB 2.0 physical layer measurements and electrical compliance testing; - discusses issues relative to the Test Tools to analyse USB bus traffic and provides guidance for the Test Scenarios given in this part of ISO/IEC 10373; - proposes a classification of Test Scenarios given in this part of ISO/IEC 10373, along with validation criteria; - discusses Test Cases for compliance with the USB CCID Class Device.
Document History