NEN-ISO 9943

Shipbuilding - Ventilation and air-treatment of galleys and pantries with cooking appliances

inactive
Organization: NEN
Publication Date: 1 February 1991
Status: inactive
Page Count: 10
ICS Code (Marine ventilation, air conditioning and heating systems): 47.020.90
scope:

This International Standard specifies the design requirements and general considerations for the ventilation and air-treatment of galleys and pantries with cooking appliances on board merchant seagoing ships, when such ventilation and air-treatment is specified by the shipowner. It applies for normal conditions in all waters except those encountered in extremely cold or hot climates. For the purposes of this International Standard, pantries with cooking appliances, referred to above, are those which contain appliances consuming more than the small amount of electrical power needed for coffee urns, hot-plates for keeping food warm, electric water boilers, etc.

Document History

June 1, 2009
Shipbuilding - Ventilation and air-treatment of galleys and pantries with cooking appliances
This International Standard specifies the design requirements and general considerations for the ventilation and air-treatment of galleys and pantries with cooking appliances onboard merchant...
NEN-ISO 9943
February 1, 1991
Shipbuilding - Ventilation and air-treatment of galleys and pantries with cooking appliances
This International Standard specifies the design requirements and general considerations for the ventilation and air-treatment of galleys and pantries with cooking appliances on board merchant...
Advertisement