NEN-ISO 7487-1
Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 1: Dimensional, physical and magnetic characteristics
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1991 |
| Status: | inactive |
| ICS Code (Magnetic disks): | 35.220.21 |
scope:
This part of ISO 7487 specifies the dimensional, physical and magnetic caracteristics of the cartridge so as to provide physical interchangeability between data processing systems.
Document History
NEN-ISO 7487-1
March 1, 1991
Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 1: Dimensional, physical and magnetic characteristics
This part of ISO 7487 specifies the dimensional, physical and magnetic caracteristics of the cartridge so as to provide physical interchangeability between data processing systems.