NEN-ISO/IEC 13719-4
Information technology - Portable Common Tool Environment (PCTE) - Part 4: IDL binding (Interface Definition Language)
| Organization: | NEN |
| Publication Date: | 1 November 1998 |
| Status: | active |
| Page Count: | 136 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This part defines the standard binding of the Portable Common Tool Environment (PCTE), as specified in ISO/IEC 13719-1, to CORBA Interface Definition Language (IDL) defined in ISO/IEC CD 14750. A number of features are not completely defined in ISO/IEC 13719-1, some freedom being allowed to the implementer. Some of these features are specified as implementation limits. Some constraints are placed on these implementation limits by this IDL Binding Standard. These constraints are specified in clause 24, Implementation Limits.
Document History