NEN-ISO 815-1

Rubber, vulcanized or thermoplastic - Determination of compression set - Part 1: At ambient or elevated temperatures

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 18
ICS Code (Rubber): 83.060
scope:

This part of ISO 815 specifies methods for the determination of the compression set characteristics of vulcanized and thermoplastic rubbers at ambient or elevated temperatures. The methods are intended to measure the ability of rubbers of hardness within the range 10 IRHD to 95 IRHD to retain their elastic properties at specified temperatures after prolonged compression at constant strain (normally 25%) under one of thealternative sets of conditions described. For rubber of nominal hardness 80 IRHD and above, a lower compression strain is used: 15% for a nominal hardness from 80 IRHD to 89 IRHD and 10% for a nominal hardness from 90 IRHD to 95 IRHD.

Document History

December 1, 2019
Rubber, vulcanized or thermoplastic - Determination of compression set - Part 1: At ambient or elevated temperatures
This document specifies methods for the determination of the compression set characteristics of vulcanized and thermoplastic rubbers at ambient (one method) or elevated temperatures (three methods,...
September 1, 2014
Rubber, vulcanized or thermoplastic - Determination of compression set - Part 1: At ambient or elevated temperatures
NEN-ISO 815-1 specifies methods for the determination of the compression set characteristics of vulcanized and thermoplastic rubbers at ambient (one method) or elevated temperatures (three methods,...
NEN-ISO 815-1
February 1, 2008
Rubber, vulcanized or thermoplastic - Determination of compression set - Part 1: At ambient or elevated temperatures
This part of ISO 815 specifies methods for the determination of the compression set characteristics of vulcanized and thermoplastic rubbers at ambient or elevated temperatures. The methods are...
Advertisement