NEN-ISO/IEC 14662

Information technology - Open-edi reference model

active, Most Current
Organization: NEN
Publication Date: 1 March 2010
Status: active
Page Count: 86
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard specifies the framework for co-ordinating the integration of existing International Standards and the development of future International Standards for the interworking of Open-edi Parties via Open-edi and provides a reference for those International Standards. As such it serves to guide the International Standards work necessary to accomplish Open-edi by providing the context to be used by developers of International Standards to ensure the coherence and integration of related standardized modelling and descriptive techniques, services, service interfaces, and protocols. This International Standard describes, through two perspectives of business transactions, significant aspects relevant to the interoperability of information technology systems used by Open-edi Parties engaging in Open-edi. The perspectives are: a) business aspects such as business information, business conventions, agreements and rules among Open-edi Parties; b) information technology aspects which are necessary in the Open-edi systems to support the execution of business transactions. This International Standard is not an implementation specification, nor is it a basis for appraising the conformance of implementations.

Document History

NEN-ISO/IEC 14662
March 1, 2010
Information technology - Open-edi reference model
This International Standard specifies the framework for co-ordinating the integration of existing International Standards and the development of future International Standards for the interworking of...
May 1, 2004
Information technology - Open-edi reference model
This International Standard specifies the framework for co-ordinating the integration of existing standards and the development of future standards for the inter-working of Open-edi Parties via...
Advertisement