NEN-ISO 8446

Pipework - Double overlap flexible metal hoses (asbestos packing, leakproof, circular section, in austenitic stainless steel)

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1990
Status: inactive
Page Count: 1
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard lays down diameters of double overlap leakproof flexible metal hoses with asbestos packing and of circular section, in austenitic stainless steel, and specifies requirements to be verified in accordance with ISO 7658. This International Standard applies to uncoated flexible metal hoses used under pressure, without leakage, at temperatures from -20 to +230° C.

Document History

NEN-ISO 8446
November 1, 1990
Pipework - Double overlap flexible metal hoses (asbestos packing, leakproof, circular section, in austenitic stainless steel)
This International Standard lays down diameters of double overlap leakproof flexible metal hoses with asbestos packing and of circular section, in austenitic stainless steel, and specifies...

References

Advertisement