NEN-ISO/IEC 15149-3

Information technology - Telecommunications and information exchange between systems - Magnetic field area network (MFAN) - Part 3: Relay Protocol for Extended Range

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 21
ICS Code (Networking): 35.110
scope:

NEN-ISO/IEC 15149-3 specifies relay protocol to extend effective network coverage of magnetic field area networks. The addressing, request and response codes are defined.

Document History

NEN-ISO/IEC 15149-3
January 1, 2016
Information technology - Telecommunications and information exchange between systems - Magnetic field area network (MFAN) - Part 3: Relay Protocol for Extended Range
NEN-ISO/IEC 15149-3 specifies relay protocol to extend effective network coverage of magnetic field area networks. The addressing, request and response codes are defined.
Advertisement