NEN-ISO/IEC 16353

Information technology - Telecommunications and information exchange between systems - Front-end configuration command for NFC-WI (NFC-FEC)

active, Most Current
Organization: NEN
Publication Date: 1 October 2011
Status: active
Page Count: 14
ICS Code (Physical layer): 35.100.10
scope:

This International Standard specifies commands for the Near Field Communication Wired Interface (NFC-WI) specified in ISO/IEC 28361. The commands allow exchange of control and state information between the transceiver and the front-end.

Document History

NEN-ISO/IEC 16353
October 1, 2011
Information technology - Telecommunications and information exchange between systems - Front-end configuration command for NFC-WI (NFC-FEC)
This International Standard specifies commands for the Near Field Communication Wired Interface (NFC-WI) specified in ISO/IEC 28361. The commands allow exchange of control and state information...
Advertisement