NEN-ISO/IEC 19775-1

Information technology - Computer graphics, image processing and environmental data representation - Extensible 3D (X3D) - Part 1: Architecture and base components

active, Most Current
Organization: NEN
Publication Date: 1 November 2013
Status: active
ICS Code (Computer graphics): 35.140
scope:

ISO/IEC 19775, X3D, defines a software system that integrates network-enabled 3D graphics and multimedia. Conceptually, each X3D application is a 3D time-based space that contains graphic and aural objects that can be dynamically modified through a variety of mechanisms. This part of ISO/IEC 19775 defines the architecture and base components of X3D. The semantics of X3D describe an abstract functional behaviour of time-based, interactive 3D, multimedia information. This part of ISO/IEC 19775 does not define physical devices or any other implementation-dependent concepts (e.g., screen resolution and input devices). This part of ISO/IEC 19775 is intended for a wide variety of devices and applications, and provides wide latitude in interpretation and implementation of the functionality. For example, this part of ISO/IEC 19775 does not assume the existence of a mouse or 2D display device. Each X3D application: a. implicitly establishes a world coordinate space for all objects defined, as well as all objects included by the application; b. explicitly defines and composes a set of 3D and multimedia objects; c. can specify hyperlinks to other files and applications; d. can define programmatic or data-driven object behaviours; e. can connect to external modules or applications via programming and scripting languages; f. explicitly declares its functional requirements by specifying a profile; g. can declare additional functional requirements by specifying components.

Document History

NEN-ISO/IEC 19775-1
November 1, 2013
Information technology - Computer graphics, image processing and environmental data representation - Extensible 3D (X3D) - Part 1: Architecture and base components
ISO/IEC 19775, X3D, defines a software system that integrates network-enabled 3D graphics and multimedia. Conceptually, each X3D application is a 3D time-based space that contains graphic and aural...
Information technology - Computer graphics and image processing - Extensible 3D (X3D) - Part 1: Architecture and base components - Amendment 1: Additional functionality
A description is not available for this item.
January 1, 2005
Information technology - Computer graphics and image processing - Extensible 3D (X3D) - Part 1: Architecture and base components
ISO/IEC 19775, X3D, defines a software system that integrates network-enabled 3D graphics and multimedia. Conceptually, each X3D application is a 3D time-based space that contains graphic and aural...

References

Advertisement