NEN-ISO/IEC 21888

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network (PISN) - Specification, functional model and information flows - Call Identification and Call Linkage Additional Network Feature

active, Most Current
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 26
ICS Code (Telephone networks): 33.040.35
scope:

ANF-CIDL is an additional network feature which allows the identification and correlation of calls thoughout a PISN by assigning unambigious identifiers to each new call and also, as an option, to transformed an logically linked calls.

Document History

NEN-ISO/IEC 21888
October 1, 2001
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network (PISN) - Specification, functional model and information flows - Call Identification and Call Linkage Additional Network Feature
ANF-CIDL is an additional network feature which allows the identification and correlation of calls thoughout a PISN by assigning unambigious identifiers to each new call and also, as an option, to...
Advertisement