NEN-ISO/IEC 13866

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Call completion supplementary services

active, Most Current
Organization: NEN
Publication Date: 1 January 1996
Status: active
Page Count: 80
ICS Code (Networking): 35.110
scope:

Specifies supplementary services Call Completion (SS-CC), which are applicable to various basic, services supported by Private Integrated Services Network (PISN). Basic services are specified in ISO/IEC 11574. SS-CC consists of two Supplementary services; the Completion of Calles to Busy Subscribers supplementary service (SS-CCBS) and the Completion of Calls on No Reply supplementary service (SS-CCNR). SS-CCBS allows completion of a call to a subscriber that was unsuccessful because of a busy condition and SS-CCNR allows completion of a call to a subscriber that was unsuccessful because the subscriber, althought alerted, did no answer. Supplementary service specifications are produced in three stages, according to the method described in CCITT Recommendation I.130. This standard specifies the stage 1 and stage 2 specifications of SS-CC. The stage 1 specifications (clause 6 and 7) specify the supplementary services as seen by the users of PISNs. The stage 2 specification (clause 8) specifies the functional entities involved in the supplementary services and the information flows between them.

Document History

NEN-ISO/IEC 13866
January 1, 1996
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Call completion supplementary services
Specifies supplementary services Call Completion (SS-CC), which are applicable to various basic, services supported by Private Integrated Services Network (PISN). Basic services are specified in...
Advertisement