NEN-ISO/IEC 9041-1

Information technology - Open Systems Interconnection - Virtual Terminal Basic Class Protocol - Part 1: Specification

active, Most Current
Organization: NEN
Publication Date: 1 August 1997
Status: active
Page Count: 80
ICS Code (Application layer): 35.100.70
scope:

Specifies: a) a set of procedures for the connection-oriented transfer of data, control and reference information between protocol machines, which implement the functions of a provider of the Basic Class Virtual Terminal Service;b) the two modes in which those procedures operate;c) the structure of protocol elements used for the transfer of data and control information and the mapping of these protocol elements onto ACSE and lower layer services;d) the means of negotiating the functional units to be used by the protocol machines and the parameters of the service;e) the structure and mapping of protocol elements used for the transfer of data and control information.

Document History

NEN-ISO/IEC 9041-1
August 1, 1997
Information technology - Open Systems Interconnection - Virtual Terminal Basic Class Protocol - Part 1: Specification
Specifies: a) a set of procedures for the connection-oriented transfer of data, control and reference information between protocol machines, which implement the functions of a provider of the Basic...
Advertisement