NEN-ISO/IEC 23006-3

Information technology - Multimedia service platform technologies - Part 3: Conformance and reference software

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 45
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

NEN-ISO/IEC 23006-3 describes the reference software implementing the normative clauses of ISO/IEC 23006- 1, ISO/IEC 23006-2 and ISO/IEC 23006-4 and specifies conformance criteria. The information provided are applicable for determining the reference software modules available for ISO/IEC 23006-1, understanding the functionality of the available reference software modules and utilizing the available reference software modules. The conformance profiles are applicable to MPEG-M Services as defined in ISO/IEC 23006-4 and in ISO/IEC 23006-5.

Document History

NEN-ISO/IEC 23006-3
December 1, 2016
Information technology - Multimedia service platform technologies - Part 3: Conformance and reference software
NEN-ISO/IEC 23006-3 describes the reference software implementing the normative clauses of ISO/IEC 23006- 1, ISO/IEC 23006-2 and ISO/IEC 23006-4 and specifies conformance criteria. The information...
September 1, 2013
Information technology - Multimedia service platform technologies - Part 3: Conformance and reference software
This part of ISO/IEC 23006 describes the reference software implementing the normative clauses of ISO/IEC 23006-1, ISO/IEC 23006-2 and ISO/IEC 23006-4 and specifies conformance criteria. The...
February 1, 2011
Information technology - MPEG extensible middleware (MXM) - Part 3: MXM reference software
This part of ISO/IEC 23006 describes the reference software implementing the normative clauses of ISO/IEC 23006-1. The information provided is applicable for determining the reference software...
Advertisement