NEN - NPR-CEN-ISO/TR 20883

Footwear - Performance requirements for components for footwear - Shanks

active, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: active
Page Count: 14
ICS Code (Footwear): 61.060
scope:

This Technical Report establishes the performance requirements for shanks components for footwear (not for finished footwear), irrespective of the material, in order to assess the suitability for the end use and/or fitness for purpose. It also establishes the test methods to be used to evaluate the compliance with the requirements. This Technical Report applies to shanks for all kinds of footwear as defined in Clause 3. This Technical Report is intended to be used as a reference between the manufacturer and the supplier. It is not intended for third party certification of finished shoes destined for the consumer.

Document History

NPR-CEN-ISO/TR 20883
March 1, 2007
Footwear - Performance requirements for components for footwear - Shanks
This Technical Report establishes the performance requirements for shanks components for footwear (not for finished footwear), irrespective of the material, in order to assess the suitability for the...
Advertisement