NEN - NPR-CEN-ISO/TS 14823

Traffic and travel information - Messages via media independent stationary dissemination systems - Graphic data dictionary for pre-trip and in-trip information dissemination systems

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 188
ICS Code (Car informatics. On board computer systems): 43.040.15
ICS Code (IT applications in transport): 35.240.60
scope:

This Technical Specification presents a system of standardized codes for existing signs and pictograms used to deliver traffic and traveller information (TTI). The coding system can be used to form messages to be handled by respective media systems, graphic messages on on-board units, and media system information on TTI dissemination systems (VMS, PC, PAT, etc.) (including graphic data). These types of information are required by travellers for their pre-trip planning as well as their in-trip plan modification based on information obtained through media systems.

Document History

NPR-CEN-ISO/TS 14823
July 1, 2008
Traffic and travel information - Messages via media independent stationary dissemination systems - Graphic data dictionary for pre-trip and in-trip information dissemination systems
This Technical Specification presents a system of standardized codes for existing signs and pictograms used to deliver traffic and traveller information (TTI). The coding system can be used to form...

References

Advertisement