NEN - NPR-CEN/TR 17103

Fast pyrolysis bio-oil for stationary internal combustion engines - Quality determination

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 25
ICS Code (Liquid and solid fuel burners): 27.060.10
ICS Code (Liquid fuels): 75.160.20
ICS Code (Biofuels): 75.160.40
scope:

NPR-CEN/TR 17103 describes the key properties of fast pyrolysis bio-oils and their importance to the fuel quality for use in stationary internal combustion engines. Internal combustion engine (ICE) in the scope of this document means a type of engine in which heat energy and mechanical energy is produced inside the engine. ICE include compression ignition engines (diesel engines) and gas turbines. Attention is drawn to differences especially in those properties, which can have an effect on the required engine performance, such as ash, acidity, viscosity, combustion properties, and sulfur content. In addition to the quality requirements and related test methods for FPBO, further instructions on storage (Annex A), sampling (Clause 4), and materials compatibility (Annex B) are given.

Document History

NPR-CEN/TR 17103
May 1, 2017
Fast pyrolysis bio-oil for stationary internal combustion engines - Quality determination
NPR-CEN/TR 17103 describes the key properties of fast pyrolysis bio-oils and their importance to the fuel quality for use in stationary internal combustion engines. Internal combustion engine (ICE)...
Advertisement