NEN - NPR-CLC-IEC/TS 62271-304

High-voltage switchgear and controlgear - Part 304: Design classes for indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV to be used in severe climatic conditions

active, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: active
Page Count: 29
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 applies to indoor enclosed switchgear and controlgear complying with IEC 62271-200 and IEC 62271-201, intended to be used in service conditions more severe with respect to condensation and pollution than the normal service conditions specified in IEC 62271-1. This technical specification covers equipment where any of the insulation is exposed to indoor climatic conditions. The test detailed in this technical specification has been designed primarily to investigate the behaviour of electrical insulation and not corrosion on equipments. Nevertheless, the performance of mechanical components, such as mechanisms, interlocks and enclosures may also be recorded. This technical specification proposes definitions for two degrees of severe service conditions with respect to condensation and pollution. It also proposes test procedures for assessing the performance of enclosed switchgear and controlgear under specified conditions so that conclusions may be drawn concerning their suitability for service under those severe service conditions. In this technical specification,

Document History

NPR-CLC-IEC/TS 62271-304
March 1, 2009
High-voltage switchgear and controlgear - Part 304: Design classes for indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV to be used in severe climatic conditions
This part of IEC 62271 applies to indoor enclosed switchgear and controlgear complying with IEC 62271-200 and IEC 62271-201, intended to be used in service conditions more severe with respect to...

References

Advertisement