NEN - NPR-IEC-CLC/TR 62453-515

Field device tool (FDT) interface specification - Part 515: Communication implementation for common object model - IEC 61784 CPF 15

active, Most Current
Organization: NEN
Publication Date: 1 January 2010
Status: active
Page Count: 42
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

IEC/TR 62453-515, which is a technical report, provides information for integrating IEC 61784-2 CPF 15 (Modbus TCP®) and Modbus Serial Line®1) protocol support into FDT systems based on COM implementation. This part is to be used in conjunction with IEC/TR 62453-41. This part of IEC 62453 specifies communication and other services. This specification neither contains the FDT specification nor modifies it.

Document History

NPR-IEC-CLC/TR 62453-515
January 1, 2010
Field device tool (FDT) interface specification - Part 515: Communication implementation for common object model - IEC 61784 CPF 15
IEC/TR 62453-515, which is a technical report, provides information for integrating IEC 61784-2 CPF 15 (Modbus TCP®) and Modbus Serial Line®1) protocol support into FDT systems based on COM...
Advertisement