NEN - NPR-IEC/PAS 62074-1
Fibre optic WDM devices - Part 1: Generic specification
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This PAS applies to fibre optic wavelength division multiplexing (WDM) devices. These have all of the following general features: - They are passive, in that they contain no optoelectronic or other transducing elements; but they may use temperature control but only with the purpose of stabilizingdevice characteristics; they exclude any optical switching function. - They have three or more ports for the entry and/or exit of optical power, and share optical power among these ports in a predetermined fashion depending on the wavelength. - The ports are optical fibres or optical fibre connectors. This document establishes uniform requirements for the following: - Optical, mechanical and environmental properties. - Measurement and test procedures for quality assessment.
Document History