NEN - NPR-IEC/PAS 62815-1

Cold cathode fluorescent lamps - Part 1: Safety specifications

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2013
Status: inactive
Page Count: 16
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC/PAS 62815 specifies the safety requirements for tubular type cold cathode fluorescent lamps for backlight unit purposes (used for flat panel displays such as TVs and monitors etc.), hereafter called "lamps". This PAS will be revised to include other types of lamp when a need for them is recognized. It also specifies the method a manufacturer should use to show compliance with the requirements of this PAS on the basis of whole production appraisal in association with test records on finished products.

Document History

NPR-IEC/PAS 62815-1
October 1, 2013
Cold cathode fluorescent lamps - Part 1: Safety specifications
This part of IEC/PAS 62815 specifies the safety requirements for tubular type cold cathode fluorescent lamps for backlight unit purposes (used for flat panel displays such as TVs and monitors etc.),...
Advertisement