NEN - NPR-CEN/TR 81-10

Safety rules for the construction and installation of lifts - Basics and interpretrations - Part 10: System of the EN 81 series of standards

active, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: active
Page Count: 25
ICS Code (Lifts. Escalators): 91.140.90
scope:

This Technical Report describes the system of the EN 81 series of standards. As long as the internal rules of CEN do not specify provisions to handle interpretations, this Technical Report also describes the procedure for interpretations to be followed by the working groups of CEN/TC 10.

Document History

NPR-CEN/TR 81-10
November 1, 2008
Safety rules for the construction and installation of lifts - Basics and interpretrations - Part 10: System of the EN 81 series of standards
This Technical Report describes the system of the EN 81 series of standards. As long as the internal rules of CEN do not specify provisions to handle interpretations, this Technical Report also...
February 1, 2004
Règles de sécurité pour la construction et l'installation des élévateurs - Éléments de base - Partie 10: Système de la série des normes EN 81
Le présent Rapport Technique décrit le système de la famille de normes EN 81. Étant donné que le règlement intérieur du CEN ne spécifie pas des dispositions pour le traitement des interprétations, le...
Advertisement