NEN - NPR-IEC/TR 61734
Application of symbols for binary logic and analogue elements
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): | 01.080.30 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
IEC 60617 establishes rules for the construction of graphical symbols that represent binary logic and analogue functions, respectively. The standard provides alternative ways of representing functions, to be used as circumstances dictate. This Technical Report contains conventions, helpful when applying IEC 60617 to symbols for catalogues of real devices, and shows preferable choices where alternative techniques are provided in the standard. It also helps to create symbols having as consistent an appearance as possible, not depending on the originator, while still accurately representing the function.
Document History