NEN - NPR-CLC/TS 50131-11
Alarm systems - Intrusion and hold-up systems - Part 11: Hold-up devices
| Organization: | NEN |
| Publication Date: | 1 August 2012 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Protection against crime): | 13.310 |
scope:
This Technical Specification is for dedicated hold-up devices in buildings, e.g. deliberately operated hold-up devices which can be triggered to create a hold-up alarm signal or message. It provides four security Grades 1-4 (see EN 50131-1), specific or non specific wired or wire-free hold-up devices and uses Environmental Classes I-IV (see EN 50130-5). This Technical Specification does not include requirements for hold-up devices intended for use outdoors, or for mobile hold-up devices or for devices with functions additional to hold-up facility. NOTE If a device provides functions additional to hold-up facility, it is recommended to function similar to the requirement described in this Technical Specification. Functions additional to the mandatory functions as specified in this Technical Specification may be included in the hold-up device, providing they do not adversely influence the correct operation of the mandatory functions. This Technical Specification does not apply to system interconnections.
Document History