NEN - NPR-IEC/TR 61967-1-1

Integrated circuits - Measurement of electromagnetic emissions - Part 1-1: General conditions and definitions - Near-field scan data exchange format

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 71
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

NPR-IEC/TR 61967-1-1 provides guidance for exchanging data generated by near-field scan measurements. The described exchange format could also be used for near-field scan data generated by simulation or computation software. It should be noted that, although it has been developed for near-field scan, its use is not restricted to this application. The exchange format can be applied to emission and immunity near-field scan data in the frequency and time domains. The scope of this technical report includes neither the methods used for the measurements or simulations, nor the software and algorithms used for generating the exchange file or for processing or viewing the data contained therein.

Document History

NPR-IEC/TR 61967-1-1
September 1, 2015
Integrated circuits - Measurement of electromagnetic emissions - Part 1-1: General conditions and definitions - Near-field scan data exchange format
NPR-IEC/TR 61967-1-1 provides guidance for exchanging data generated by near-field scan measurements. The described exchange format could also be used for near-field scan data generated by simulation...
Advertisement