NEN - NVN-ENV 1007-4

Advanced technical ceramics - Ceramic composites - Methods of test for reinforcement - Part 4: Determination of tensile properties of filament at ambient temperature

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
Page Count: 18
ICS Code (Other standards related to ceramics): 81.060.99
scope:

This part of ENV 1007 specifies the conditions for measurement of tensile strength and elongation at fracture of single filaments of ceramic fibre. The test procedure gives the method for determination of tensile strength and annex B that for determination of the elastic modulus. The method applies to continuous ceramic filaments taken from tows, yarns, staple fibre, braids and knittings, which have strains to fracture less than or equal to 5% and show linear elastic behaviour to fracture.

Document History

NVN-ENV 1007-4
October 1, 1994
Advanced technical ceramics - Ceramic composites - Methods of test for reinforcement - Part 4: Determination of tensile properties of filament at ambient temperature
This part of ENV 1007 specifies the conditions for measurement of tensile strength and elongation at fracture of single filaments of ceramic fibre. The test procedure gives the method for...

References

Advertisement