CENELEC - EN 50464-3
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 3: Determination of the power rating of a transformer loaded with non-sinusoidal currents
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 April 2007 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
EN 50464-3
April 1, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 3: Determination of the power rating of a transformer loaded with non-sinusoidal currents
A description is not available for this item.