NEN 10131-3

Lever switches - Part 3: Requirements for switches of Type 2, quick make, quick break

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1975
Status: inactive
Page Count: 1
ICS Code (Switches): 29.120.40
scope:

Based on 250 V, 3 A switches suitable for two climatic categories. Overall dimensions for single and double-pole switches are given, together with electrical rating; operating forces, and a schedule for type tests.

Document History

NEN 10131-3
June 1, 1975
Lever switches - Part 3: Requirements for switches of Type 2, quick make, quick break
Based on 250 V, 3 A switches suitable for two climatic categories. Overall dimensions for single and double-pole switches are given, together with electrical rating; operating forces, and a schedule...
Advertisement