NEN 11057

Aerial devices with insulating boom used for live working exceeding 1 kV a.s.

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
Page Count: 122
ICS Code (Construction equipment): 91.220
ICS Code (Lifting appliances in general): 53.020.01
ICS Code (Other protective equipment): 13.340.99
scope:

Specifies the special technical characteristics, tests and checks of the insulating parts and of the conducting parts. Applies to devices used for nominal voltages between 1 kV and 800 kV.

Document History

NEN 11057
November 1, 1995
Aerial devices with insulating boom used for live working exceeding 1 kV a.s.
Specifies the special technical characteristics, tests and checks of the insulating parts and of the conducting parts. Applies to devices used for nominal voltages between 1 kV and 800 kV.
Advertisement