NEN 2170
Determination of porosity of electrodeposits of nickel or of nickel/chromium by the ferroxyl test
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1970 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This standard describes the ferroxyl test for electrodeposits of nickel or of nickel and chromium. The standard can be used to determine the porosity of the nickel layer of electrodeposits of nickle of or nickel and chromium on objects of non-alloy or low-alloy steel. See also NEN 329 "Electrodeposits of nickel and chromium: and NEN 2168 "Electrodeposits of nickle".
Document History
NEN 2170
June 1, 1970
Determination of porosity of electrodeposits of nickel or of nickel/chromium by the ferroxyl test
This standard describes the ferroxyl test for electrodeposits of nickel or of nickel and chromium. The standard can be used to determine the porosity of the nickel layer of electrodeposits of nickle...
May 1, 1959
Bepaling van de poreusheid van galvanische bedekkingen met nikkel of met nikkel en chroom - Ferroxylproef
A description is not available for this item.