NEN 6645

Water - Sample preparation for the photometric determination of the sum of ammoniacal and organically bound nitrogen as well as of the total content of phosphorus compounds by continuous flow analysis - Digestion with sulfuric acid and potassium sulfate

inactive
Organization: NEN
Publication Date: 1 January 1999
Status: inactive
Page Count: 6
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

Describes a method for the sample preparation of water containing sulphuric acid and potassium sulphate, where nitrogen and phosphorus compounds are converted in such a way as to allow the same sample to be used for a photometric determination of the sum of the contents of ammoniacal nitrogen and organically bound nitrogen according to NEN 6646, and of the total content of phosphorus compounds according to NEN 6663, by continuous flow analysis. The standard applies to water with of content of ammoniacal nitrogen and organically bound nitrogen of at least 0.05 mg/l of N and with a total content of phosphorus compounds of at least 0.01 mg/l of P.

Document History

January 1, 2005
Water - Sample preparation for the photometric determination of the sum of the contents of ammoniacal and organically bound nitrogen and of the total content of phosphorus compounds by continuous flow analysis - Digestion with sulfuric acid and potassium sulfate
Describes a method for the sample preparation of water containing sulphuric acid and potassium sulphate, where nitrogen and phosphorus compounds are converted in such a way as to allow the same...
NEN 6645
January 1, 1999
Water - Sample preparation for the photometric determination of the sum of ammoniacal and organically bound nitrogen as well as of the total content of phosphorus compounds by continuous flow analysis - Digestion with sulfuric acid and potassium sulfate
Describes a method for the sample preparation of water containing sulphuric acid and potassium sulphate, where nitrogen and phosphorus compounds are converted in such a way as to allow the same...
Advertisement