SN - NS-ISO 9661:1988/A1
Amendment to NS-ISO 9661:1988 - Information processing - Data interchange on 12,7 mm ( 0,5 in) magnetic tape cartridges - 18 tracks, 1491 bytes per millimetre ( 37871 data bytes per inch) - (= EN 29661:1991/A1:1993)
inactive, Most Current
| Organization: | SN |
| Publication Date: | 1 December 1993 |
| Status: | inactive |
| ICS Code (Magnetic storage devices in general): | 35.220.20 |
Document History
NS-ISO 9661:1988/A1
December 1, 1993
Amendment to NS-ISO 9661:1988 - Information processing - Data interchange on 12,7 mm ( 0,5 in) magnetic tape cartridges - 18 tracks, 1491 bytes per millimetre ( 37871 data bytes per inch) - (= EN 29661:1991/A1:1993)
A description is not available for this item.