NEN-EN 10025-2
Hot rolled products of non-alloy structural steels - Part 2: Technical delivery conditions for flat products
| Organization: | NEN |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Non-alloyed steels): | 77.140.45 |
| ICS Code (Structures of buildings in general): | 91.080.01 |
scope:
Part 2 of this document, in addition to Part 1, specifies the technical delivery conditions for flat and long products and semi-finished products which are meant for further processing to flat and long products of hot rolled non-alloy quality steels in the grades and qualities given in Tables 2 to 6 (chemical composition) and Tables 7 to 9 (mechanical properties) in the delivery conditions as given in 6.3. Three engineering steels are also specified in this document (see Tables 3 and 5) (chemical composition) and Table 8 (mechanical properties). This document does not apply to structural hollow sections and tubes (see EN 10210-1 and EN 10219-1). The technical delivery conditions apply to thicknesses e 3 mm and d 150 mm for long products of steel grade S450J0. The technical delivery conditions apply to thicknesses d 250 mm for flat and long products of all other grades and qualities. In addition for flat products of qualities J2 and K2 the technical conditions apply to thicknesses d 400 mm. Products made of steel grades S185, E295, E335 and E360 cannot be CE marked. The steels specified in this Part 2 are not intended to be heat treated except products delivered in delivery condition +N. Stress relief annealing is permitted (see also the NOTE in 7.3.1.1 of EN 10025-1:2004). Products delivered in +N condition can be hot formed and/or normalized after delivery (see Clause 3).
Document History