NEN-EN 10279

Hot rolled steel channels - Tolerances on shape and dimensions

inactive
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 10
ICS Code (Steel profiles): 77.140.70
scope:

Specifies requirements for the tolerances on dimensions, shape and mass of hot-rolled steel channels with tapered flanges or parallel flanges. These requirements do not apply to channels produced from stainless steel.

Document History

April 1, 2000
Hot rolled steel channels - Tolerances on shape, dimensions and mass
Specifies requirements for the tolerances on dimensions, shape and mass of hot-rolled steel channels with tapered flanges or parallel flanges. These requirements do not apply to channels produced...
April 1, 2000
Hot rolled steel channels - Tolerances on shape, dimensions and mass
Specifies requirements for the tolerances on dimensions, shape and mass of hot-rolled steel channels with tapered flanges or parallel flanges. These requirements do not apply to channels produced...
NEN-EN 10279
February 1, 1997
Hot rolled steel channels - Tolerances on shape and dimensions
Specifies requirements for the tolerances on dimensions, shape and mass of hot-rolled steel channels with tapered flanges or parallel flanges. These requirements do not apply to channels produced...

References

Advertisement