NEN-EN 12159
Builders hoists for persons and materials with vertically guided cages
| Organization: | NEN |
| Publication Date: | 1 November 2012 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
This European Standard deals with power operated temporarily installed builders hoists (referred to as "hoists" in this standard) intended for use by persons who are permitted to enter sites of engineering and construction, serving landing levels, having a cage: - designed for the transportation of persons or of persons and materials; - guided; - travelling vertically or along a path within 15° max. of the vertical; - supported or sustained by drum driven wire rope, rack and pinion, or an expanding linkage mechanism; - where masts, when erected, may or may not require support from separate structures. The European Standard identifies hazards as listed in Clause 4 which arise during the various phases in the life of such equipment and describes methods for the elimination or reduction of these hazards when used as intended by the manufacturer.
Document History