NEN-EN 12279

Gas supply systems - Gas pressure regulating installations on service lines - Functional requirements

active
Organization: NEN
Publication Date: 1 April 2000
Status: active
Page Count: 21
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas supply systems): 91.140.40
scope:

Contains the relevant functional requirements for gas pressure regulating installations forming a part of the service lines in gas supply systems. It is applicable to the design, materials, construction, testing, operation and maintenance of gas pressure regulating installations which form a part of the service line for the supply of residential, high rise, public access, commercial and mixed use buildings and for which the maximum upstream operating pressure is equal to or less than 16 bar and the design flow rate is equal to or less than 200 m³/h (normal m3/h).

Document History

August 1, 2005
Gas supply systems - Gas pressure regulating installations on service lines - Functional requirements
A description is not available for this item.
NEN-EN 12279
April 1, 2000
Gas supply systems - Gas pressure regulating installations on service lines - Functional requirements
Contains the relevant functional requirements for gas pressure regulating installations forming a part of the service lines in gas supply systems. It is applicable to the design, materials,...
January 1, 1996
Gas pressure regulating-installations on service lines
Contains the relevant functional requirements for gas pressure regulating installations forming a part of the service lines in gas supply systems. It is applicable to the design, materials,...

References

Advertisement