NEN-EN 12350-8

Testing fresh concrete - Part 8: Self-compacting concrete - Slump-flow test

active, Most Current
Organization: NEN
Publication Date: 1 August 2010
Status: active
Page Count: 13
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies the procedure for determining the slump-flow and t500 time for selfcompacting concrete. The test is not suitable when the maximum size of the aggregate exceeds 40 mm.

Document History

September 1, 2017
Testing fresh concrete - Part 8: Self-compacting concrete - Slump-flow test
This European Standard specifies the procedure for determining the slump-flow and t500 time for self- compacting concrete. The test is suitable for specimens having a declared value of D of the...
NEN-EN 12350-8
August 1, 2010
Testing fresh concrete - Part 8: Self-compacting concrete - Slump-flow test
This European Standard specifies the procedure for determining the slump-flow and t500 time for selfcompacting concrete. The test is not suitable when the maximum size of the aggregate exceeds 40 mm.
December 1, 2007
Testing fresh concrete - Part 8: Self-compacting concrete - Slump-flow test
The document specifies the procedure for determining the slump-flow and t500 time for self-compacting concrete. The test is not suitable when the maximum size of the aggregate exceeds 40 mm.
Advertisement