NEN-EN 12365-3

Building hardware - Gasket and weatherstripping for doors, windows, shutters and curtain walling - Part 3: Deflection recovery test method

active, Most Current
Organization: NEN
Publication Date: 1 October 2003
Status: active
Page Count: 14
ICS Code (Doors and windows): 91.060.50
scope:

This standard specifies the method to be used to select, prepare, condition and test samples of gasket or weatherstripping, to determine the percentage of recovery after being compressed or deflected through its working range to the minimum widht under the conditions laid down in the test.

Document History

NEN-EN 12365-3
October 1, 2003
Building hardware - Gasket and weatherstripping for doors, windows, shutters and curtain walling - Part 3: Deflection recovery test method
This standard specifies the method to be used to select, prepare, condition and test samples of gasket or weatherstripping, to determine the percentage of recovery after being compressed or deflected...
May 1, 1996
Building hardware - Gasket and weatherstripping for doors, windows, shutters and curtain walling - Part 3: Deflection recovery test methods
This standard specifies the method to be used to select, prepare, condition and test samples of gasket or weatherstripping, to determine the percentage of recovery after being compressed or deflected...
Advertisement