NEN-EN 12500
Protection of metallic materials against corrosion - Corrosion likelihood in atmospheric environment - Classification, determination and estimation of corrosivity of atmospheric environments
| Organization: | NEN |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
Establishes a classification system for the corrosivity of atmospheric environments. It: - defines corrosivity categories of the atmospheric environments taking into aacount ISO 9223; - describes the determination of corosivity based on assessment of mass loss of standard specimens after the first year of exposure; - can be used to estimate the corrosivity of an environment based on knowledge of local conditions or of specific data that characterize the local conditions, where it is not possible to make an environmental determination.
Document History