NEN-EN 12543-3

Non-destructive testing - Characteristics of focal spots in industrial X-ray systems for use in non-destructive testing - Part 3: Slit camera radiographic method

active, Most Current
Organization: NEN
Publication Date: 1 October 1999
Status: active
Page Count: 13
ICS Code (Non-destructive testing): 19.100
scope:

Specifies a method for the measurement of focal spot dimensions above 0,1 mm of X-ray systems up to and including 500 kV tube voltage by means of the slit camera radiographic method. The voltage applied for this measurement is restricted to 200 kV. The image quality and the resolution of X-ray images depend highly on the characteristics of the focal spot, in particular the size and the two-dimensional intensity distribution in the object plane.

Document History

NEN-EN 12543-3
October 1, 1999
Non-destructive testing - Characteristics of focal spots in industrial X-ray systems for use in non-destructive testing - Part 3: Slit camera radiographic method
Specifies a method for the measurement of focal spot dimensions above 0,1 mm of X-ray systems up to and including 500 kV tube voltage by means of the slit camera radiographic method. The voltage...
September 1, 1996
Non-destructive testing - Characteristics of focal spots in industrial X-ray tube assemblies for use in non-destructive testing - Part 3: Slit scamera radiographic method
Specifies a method for the measurement of focal spot dimensions above 0,1 mm of X-ray systems up to and including 500 kV tube voltage by means of the slit camera radiographic method. The voltage...
Advertisement