NEN-EN 12697-22

Bituminous mixtures - Test methods for hot mix asphalt - Part 22: Wheel tracking

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 33
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard describes test methods for determining the susceptibility of bituminous materials to deform under load. The test is applicable to mixtures with upper sieve size less than or equal to 32 mm. The tests are applicable to specimens that have either been manufactured in a laboratory or cut from a pavement; test specimens are held in a mould with their surface flush with the upper edge of the mould. The susceptibility of bituminous materials to deform is assessed by the rut formed by repeated passes of a loaded wheel at constant temperature. Three alternative types of device can be used according to this standard: large-size devices, extra large-size devices and small-size devices. With large-size devices and extra large-size devices, the specimens are conditioned in air during testing. With small-size devices, specimens are conditioned, in either air or water.

Document History

January 1, 2024
Bituminous mixtures - Test methods - Part 22: Wheel tracking
This document describes test methods for determining the susceptibility of bituminous materials to deform under load. The test is applicable to mixtures with upper sieve size less than or equal to 32...
July 1, 2023
Bituminous mixtures - Test methods - Part 22: Wheel tracking
A description is not available for this item.
March 1, 2020
Bituminous mixtures - Test methods - Part 22: Wheel tracking
This document describes test methods for determining the susceptibility of bituminous materials to deform under load. The test is applicable to mixtures with upper sieve size less than or equal to 32...
October 1, 2013
Bituminous mixtures - Test methods for hot mix asphalt - Part 22: Wheel tracking
This European Standard describes test methods for determining the susceptibility of bituminous materials to deform under load. The test is applicable to mixtures with upper sieve size less than or...
July 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 22: Wheel tracking
This European Standard describes test methods for determining the susceptibility of bituminous materials to deform under load. The test is applicable to mixtures with upper sieve size less than or...
NEN-EN 12697-22
January 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 22: Wheel tracking
This European Standard describes test methods for determining the susceptibility of bituminous materials to deform under load. The test is applicable to mixtures with upper sieve size less than or...
October 1, 1999
Bituminous mixtures - Test methods for hot mix asphalt - Part 22: Wheel tracking
This European Standard describes test methods for determining the susceptibility of bituminous materials to deform under load. The test is applicable to mixtures with upper sieve size less than or...
Advertisement