NEN-EN 12697-19

Bituminous mixtures - Test methods for hot mix asphalt - Part 19: Permeability of specimen

active, Most Current
Organization: NEN
Publication Date: 1 April 2012
Status: active
Page Count: 16
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a method for determining the vertical and horizontal permeability of cylindrical specimens of bituminous mixtures with interconnecting voids. The standard applies to specimens cored out of the road, specimens from laboratory made slabs or laboratory specimens prepared with a compaction device provided the thickness of the specimen is not less than twice the nominal maximum particle size of the aggregate in the mixture. The nominal diameter of specimens should be either 100 mm or 150 mm unless the nominal maximum particle size of the aggregate size exceeds 22 mm, when the nominal diameter is 150 mm.

Document History

NEN-EN 12697-19
April 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 19: Permeability of specimen
This European Standard specifies a method for determining the vertical and horizontal permeability of cylindrical specimens of bituminous mixtures with interconnecting voids. The standard applies to...
September 1, 2011
Bituminous mixtures - Test methods for hot mix asphalt - Part 19: Permeability of specimen
This European Standard specifies a method for determining the vertical and horizontal permeability of cylindrical specimens of bituminous mixtures with interconnecting voids. The standard applies to...
July 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 19: Permeability of specimen
This document describes a method for determining the vertical and horizontal permeability of cylindrical specimens of bituminous mixtures. The standard applies to specimens cored out of the road,...
July 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 19: Permeability of specimen
This document describes a method for determining the vertical and horizontal permeability of cylindrical specimens of bituminous mixtures. The standard applies to specimens cored out of the road,...
January 1, 2007
Bituminous mixtures - Test methods of hot mix asphalt - Part 19: Permeability of specimen
A description is not available for this item.
July 1, 2004
Bituminous mixtures - Test methods of hot mix asphalt - Part 19: Permeability of specimen
This document describes a method for determining the vertical and horizontal permeability of cylindrical specimens of bituminous mixtures. The standard applies to specimens cored out of the road,...
February 1, 2000
Bituminous mixtures - Test methods of hot mix asphalt - Part 19: Permeability of specimen
This document describes a method for determining the vertical and horizontal permeability of cylindrical specimens of bituminous mixtures. The standard applies to specimens cored out of the road,...
Advertisement