NEN-EN 13025

Packaging - Light-gauge metal packaging - Nominal filling volumes for round, cylindrical and tapered general use metal containers up to 40000 ml

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 8
ICS Code (Cans. Tins. Tubes): 55.120
scope:

Specifies the range of nominal filling volumes in common use for round cylindrical and tapered general use containers of up to 40000 ml volumetric capacity, metal thickness not exceeding 0,49 mm nominal.

Document History

June 1, 2000
Packaging - Light gauge metal packaging - Nominal filling volumes for round cylindrical and tapered general use metal containers up to 40000 ml
Specifies the range of nominal filling volumes in common use for round cylindrical and tapered general use containers of up to 40000 ml volumetric capacity, metal thickness not exceeding 0,49 mm...
NEN-EN 13025
October 1, 1997
Packaging - Light-gauge metal packaging - Nominal filling volumes for round, cylindrical and tapered general use metal containers up to 40000 ml
Specifies the range of nominal filling volumes in common use for round cylindrical and tapered general use containers of up to 40000 ml volumetric capacity, metal thickness not exceeding 0,49 mm...
Advertisement