NEN-EN 13063-1+A1

Chimneys - System chimneys with clay/ceramic flue liners - Part 1: Requirements and test methods for sootfire resistance

active, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 42
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This European Standard specifies the requirements and test methods for multiwall soot fire resistant system chimneys, working under dry conditions, with corrosion resistance 3, with negative pressure (see EN 1443) in which the products of combustion are conveyed to the atmosphere through clay/ceramic flue liners. Marking and inspection are also covered by this standard. This standard does not apply to structurally independent (free standing or self-supporting) system chimneys. A soot fire resistant system chimney has the following items where appropriate: clay/ceramic flue liners; Insulation layer; outer walls; mortar for jointing flue liners; mortar for jointing outer walls; terminal; chimney base; cladding; opening section; cleaning and inspection door; distance piece; reinforcement. The soot fire resistant chimney covers a combination of compatible chimney components, obtained or specified from one manufacturing source with product responsibility for the whole chimney.

Document History

NEN-EN 13063-1+A1
July 1, 2007
Chimneys - System chimneys with clay/ceramic flue liners - Part 1: Requirements and test methods for sootfire resistance
This European Standard specifies the requirements and test methods for multiwall soot fire resistant system chimneys, working under dry conditions, with corrosion resistance 3, with negative pressure...
February 1, 2007
Chimneys - System chimneys with clay/ceramic flue liners - Part 1: Requirements and test methods for sootfire resistance
This European Standard specifies the requirements and test methods for multiwall soot fire resistant system chimneys, working under dry conditions, with corrosion resistance 3, with negative pressure...
January 1, 2006
Chimneys - System chimneys with clay/ceramic flue liners - Part 1: Requirements and test methods for sootfire resistance
This European Standard specifies the requirements and test methods for multiwall soot fire resistant system chimneys, working under dry conditions, with corrosion resistance 3, with negative pressure...
April 1, 2002
Chimneys - System chimneys with clay/ceramic flue liners - Part 1: Requirements and test methods for scootfire resistance
This European Standard specifies the requirements and test methods for multiwall soot fire resistant system chimneys, working under dry conditions, with corrosion resistance 3, with negative pressure...

References

Advertisement