NEN-EN 13096

Transportable gas cylinders - Conditions for filling gases into receptables - Single component gases

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 33
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard specifies the general requirements (such as charging pressure, filling factor etc.) for filling single gas receptacles, manifolded gas cylinders (bundles) tubes and drums with single component gases. This standard excludes the specific requirements for filling acetylene cylinders, cryogenic gases are also excluded. For the requirements for filling with gas mixtures prEN 13099 should be consulted. This standard is primarily for industrial gases other than LPG but may also be applied for LPG. However for dedicated LPG cylinders, EN 1439, Transportable refillable welded steel cylinders for liquefied petroleum gas (LPG) - Procedure for checking before, during and after filling prepared by CEN/TC 286 - Liquefied petroleum gas equipment and accessories, should be consulted.

Document History

November 1, 2006
Transportable gas cylinders - Conditions for filling gases into receptacles - Single component gases
A description is not available for this item.
January 1, 2004
Transportable gas cylinders - Conditions for filling gases into receptacles - Single component gases
This European Standard specifies the general requirements (such as charging pressure, filling factor etc.) for filling single gas receptacles, manifolded gas cylinders (bundles) tubes and drums with...
NEN-EN 13096
December 1, 2000
Transportable gas cylinders - Conditions for filling gases into receptables - Single component gases
This European Standard specifies the general requirements (such as charging pressure, filling factor etc.) for filling single gas receptacles, manifolded gas cylinders (bundles) tubes and drums with...
January 1, 1998
Transportable gas cylinders - Conditions for filling gases into cylinders - Single component gases
This European Standard specifies the general requirements (such as charging pressure, filling factor etc.) for filling single gas receptacles, manifolded gas cylinders (bundles) tubes and drums with...

References

Advertisement