NEN-EN 13203-3

Solar supported gas-fired domestic appliances producing hot water - Appliances not exceeding 70 kW heat input and 500 litres water storage capacity - Part 3: Assessment of energy consumption

inactive
Organization: NEN
Publication Date: 1 August 2010
Status: inactive
Page Count: 37
ICS Code (Water heating equipment): 91.140.65
scope:

This European Standard is applicable to solar supported gas-fired appliances producing domestic hot water. It applies to a system marketed as single unit or a system fully specified by a manufacturer that: - has a gas heat input not exceeding 70 kW; and - has a hot water storage capacity not exceeding 500 l; and - is equipped with at least one solar collector; and - is, with regard to the solar hydraulic circuit, considered as a forced circulation system (definition according to EN ISO 9488:1999). The appliances covered by this European Standard are described in Annex C. This European Standard, EN 13203-3, sets out a method for assessing the energy performance of a solar supported appliance. It defines a number of daily tapping cycles for each domestic hot water use, kitchen, shower, bath and a combination of these, together with corresponding test procedures including information about the available solar radiation. It enables the energy performances of different gas-fired appliances to be compared and matched to the needs of the user.

Document History

August 1, 2022
Gas-fired domestic appliances producing hot water - Part 3: Assessment of energy consumption of solar supported gas-fired appliances
This document is applicable to solar supported gas-fired appliances producing domestic hot water. It applies to a system marketed as single unit or a fully specified system that: — has a gas heat...
February 1, 2021
Solar supported gas-fired domestic appliances producing hot water - Appliances not exceeding 70 kW heat input and 500 litres water storage capacity - Part 3: Assessment of energy consumption
This document is applicable to solar supported gas-fired appliances producing domestic hot water. It applies to a system marketed as single unit or a fully specified system that: — has a gas heat...
NEN-EN 13203-3
August 1, 2010
Solar supported gas-fired domestic appliances producing hot water - Appliances not exceeding 70 kW heat input and 500 litres water storage capacity - Part 3: Assessment of energy consumption
This European Standard is applicable to solar supported gas-fired appliances producing domestic hot water. It applies to a system marketed as single unit or a system fully specified by a manufacturer...
November 1, 2007
Solar supported gas-fired domestic appliances producing hot water - Appliances not exceeding 70 kW heat input and 500 liters water storage capacity - Part 3: Assesment of energy consumption
This European Standard is applicable to solar supported gas-fired appliances producing domestic hot water. It applies to a system marketed as single unit or a system fully specified by a manufacturer...

References

Advertisement