NEN-EN 13410
Gas-fired overhead radiant heaters - Ventilation requirements for non-domestic premises
active
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Gas heaters): | 97.100.20 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
Specifies the requirements for the ventilation of non-domestic premises where gas-fired radiant heaters complying with EN 416-1:1999 or EN 419-1:1999 are installed and operated.
Document History
September 1, 2002
Gas-fired overhead radiant heaters - Ventilation requirements for non-domestic premises
A description is not available for this item.
NEN-EN 13410
September 1, 2001
Gas-fired overhead radiant heaters - Ventilation requirements for non-domestic premises
Specifies the requirements for the ventilation of non-domestic premises where gas-fired radiant heaters complying with EN 416-1:1999 or EN 419-1:1999 are installed and operated.
December 1, 1998
Gas-fired overhead radiant heaters - Ventilation requirements for non domestic premises
Specifies the requirements for the ventilation of non-domestic premises where gas-fired radiant heaters complying with EN 416-1:1999 or EN 419-1:1999 are installed and operated.